MAX44284FAUT+T

Semiconductors - ICs

> Amplifiers & Comparators

> Current Sense Amplifiers

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX44284FAUT+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX44284FAUT+T
Series Information for MAX44284FAUT+T - Maxim Integrated

Description

CURRENT SENSE AMP 3KHZ SOT-23-6
The MAX44284 is a high-side, current-sense amplifier that operates with a 1.7V to 5.5V single supply and is optimized for very low power operation with only 21µA of quiescent current. The MAX44284 offers precision accuracy specifications of 2μV VOS and gain error of 0.05%. The device features an input common-mode voltage range from -0.1V to +36V. This current-sense amplifier has a voltage output and is offered in four different gain versions. The MAX44284 is offered in small 6-bump, 0.4mm-pitch WLP (1.3mm x 0.9mm) and 6-pin SOT23 packages and is specified for operation over the -40°C to +125°C automotive temperature range.

Specifications

No. of Amplifiers:
1Amplifiers
Input Bias Current:
2000pA
Amplifier Case Style:
SOT-23
No. of Pins:
6Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Bandwidth:
3kHz
Supply Voltage Min:
1.7V
Supply Voltage Max:
5.5V
Input Offset Voltage:
2µV
CMRR:
145dB
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

SP Amp Current Sense Amp Single 5.5V 6-Pin SOT-23 Tape and Reel

Avnet America product

Avnet Europe

SP Amp Current Sense Amp Single 5.5V 6-Pin SOT-23 Tape and Reel

Avnet Europe product

Avnet Asia

SP Amp Current Sense Amp Single 5.5V 6-Pin SOT-23 Tape and Reel

Avnet Asia product

Future Electronics

MAX44284 Series 5.5 V 3 kHz Low-Power Current-Sense Amplifier - SOT-23-6