Ultra-Low Power Consumption 0.5µA per Comparator |
0.5µA per Comparator |
Ultra-Small 1.3mm x 1.3mm WLP Package |
Guaranteed Operation Down to VCC = 1.8V |
Input Common-Mode Voltage Range Extends 200mV Beyond-the-Rails |
6V Tolerant Inputs Independent of Supply |
Open-Drain Outputs |
Internal Filters Enhance RF Immunity |
Crowbar-Current-Free Switching |
Internal Hysteresis for Clean Switching |
No Output Phase Reversal for Overdriven Inputs |
tPD (ns) (typ) | 13000 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | Rail to Rail |
ICC per Comp. (µA) (max) | 0.85 |
Logic Out | Open Drain |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/9 |
BudgetaryPrice (See Notes) | 0.87 |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | - |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | WLP |
No. of Pins | 9Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual Comparator, Open Drain, Wlp-9 | Newark Electronics |
DUAL COMPARATOR, OPEN DRAIN, WLP-9 | element14 |
Where can I find additional details, specifications and documents for a MAX44269EWL+T ?
Additional datasheets, footprints and schematics for MAX44269EWL+T are listed on our Part Details page. You can also find images and similar parts to MAX44269EWL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44269EWL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44269EWL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44269EWL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44269EWL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44269EWL+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44269EWL+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44269EWL+T often in real-time on the comparison pages.
What if I can't find stock of MAX44269EWL+T ?
You can fill out our help required form which you can use to request a quote for MAX44269EWL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.