Status: | Active |
---|---|
Series: | MAX44267 |
RoHS: | Unknown |
True Bipolar Output Greater than ±10V from a Single +15V Supply Eliminates Space and Cost of Negative Power Supply True Zero Output from a Single Supply |
True Zero Output from a Single Supply |
High-Accuracy Sensing Over Temperature Low Input VOS: 50µV (max) Low 0.4µV/°C (max) of Offset Drift |
Low Input VOS: 50µV (max) |
Low 0.4µV/°C (max) of Offset Drift |
9nV/ Low Input Noise at 1kHz Provides Wide ADC Dynamic Range |
5MHz Gain-Bandwidth Product Provides Wide Frequency Input Range |
Low 2.4mA (max) Quiescent Current Enables Lower Power Dissipation and Cooler Operation |
Integrated EMI Filter Reduces Sensitivity to Motors and Other High-Frequency Noise Generators |
14-Pin TSSOP Package with External Charge-Pump Capacitors Enables Noise Optimization |
Unity Gain BW (MHz) (typ) | 5 |
---|---|
Input IBIAS (nA) (max) | 1.5 |
VOS (µV) (max) | 50 |
VSUPPLY (Total) (V) (min) | 4.5 |
VSUPPLY (Total) (V) (max) | 15 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 3.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | 4.5V to 15.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+15V Single-Supply Dual Op Amp | Analog Devices |
Op-Amp, Dual, 5Mhz, 3V/Us, Tssop-14 | Newark Electronics |
OP-AMP, DUAL, 5MHZ, 3V/US, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX44267AUD+ ?
Additional datasheets, footprints and schematics for MAX44267AUD+ are listed on our Part Details page. You can also find images and similar parts to MAX44267AUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44267AUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44267AUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44267AUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44267AUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44267AUD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44267AUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44267AUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX44267AUD+ ?
You can fill out our help required form which you can use to request a quote for MAX44267AUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.