Status: | Active |
---|---|
Series: | MAX44260 |
RoHS: | Unknown |
Low Noise for Higher System Accuracy 12.7nV/√Hz Input Voltage-Noise Density 1.2fA/√Hz Input Current-Noise Density 50µV (max) VOS at +25°C 110dB Total Harmonic Distortion |
12.7nV/√Hz Input Voltage-Noise Density |
1.2fA/√Hz Input Current-Noise Density |
50µV (max) VOS at +25°C |
110dB Total Harmonic Distortion |
15MHz Unity-Gain Bandwidth Enables for High-Bandwidth Applications |
Low Power Extends the Battery Life of Portable Equipment 500fA Low Input Bias Current 750µA Quiescent Current per Amplifier < 1µA Supply Current in Shutdown |
500fA Low Input Bias Current |
750µA Quiescent Current per Amplifier |
< 1µA Supply Current in Shutdown |
On-Demand VOS Self-Calibration (MAX44261) |
Saves Board Space Small, 2mm x 2mm SC70 and 1mm x 1.5mm Thin µDFN (MAX44260) and SOT23 (MAX44259) Packages |
Small, 2mm x 2mm SC70 and 1mm x 1.5mm Thin µDFN (MAX44260) and SOT23 (MAX44259) Packages |
Wide Supply Range from 1.8V to 5.5V Simplifies Power-Supply Requirements |
Unity Gain BW (MHz) (typ) | 15 |
---|---|
Input IBIAS (nA) (max) | 0.00050 |
VOS (µV) (max) | 50 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SC70/6ULTRA THIN LGA/6 |
BudgetaryPrice (See Notes) | 0.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 15MHz |
Slew Rate | 7V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | µDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.8V, 15MHz Low-Offset, Low-Po | Analog Devices |
OP AMP, 15MHZ, 7V/US, UDFN-6 | Farnell |
Op Amp, 15Mhz, 7V/Us, Udfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX44260AYT+T ?
Additional datasheets, footprints and schematics for MAX44260AYT+T are listed on our Part Details page. You can also find images and similar parts to MAX44260AYT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44260AYT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44260AYT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44260AYT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44260AYT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44260AYT+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX44260AYT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44260AYT+T often in real-time on the comparison pages.
What if I can't find stock of MAX44260AYT+T ?
You can fill out our help required form which you can use to request a quote for MAX44260AYT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.