Status: | Active |
---|---|
Series: | MAX44251 |
RoHS: | Unknown |
High Accuracy Enables Precision Signal Chain Acquisition 6µV Input Offset Voltage (max) at Room Temperature TCVOS of 19nV/°C (max) Low 5.9nV/ Input-Referred Voltage Noise 123nVP-P in 0.1Hz to 10Hz 10MHz Gain-Bandwidth Product Rail-to-Rail Output Fast 400ns Settling Time |
6µV Input Offset Voltage (max) at Room Temperature |
TCVOS of 19nV/°C (max) |
Low 5.9nV/ Input-Referred Voltage Noise |
123nVP-P in 0.1Hz to 10Hz |
10MHz Gain-Bandwidth Product |
Rail-to-Rail Output |
Fast 400ns Settling Time |
2.7V to 20V Power-Supply Range Supports Wide Range of Sensors |
Integrated EMI Filter Reduces Impact of Radio Frequency Interference on Signal Chain Performance |
Unity Gain BW (MHz) (typ) | 10 |
---|---|
Input IBIAS (nA) (max) | 1.3 |
VOS (µV) (max) | 6 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 20 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 8V/µs |
Supply Voltage Range | ± 1.35V to ± 10V 2.7V to 20V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual/Quad 20V, Ultra-Precision | Analog Devices |
Op Amp, 10Mhz, 8V/Us, Umax-8 | Newark Electronics |
OP AMP, 10MHZ, 8V/US, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX44251AUA+ ?
Additional datasheets, footprints and schematics for MAX44251AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX44251AUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44251AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44251AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44251AUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44251AUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44251AUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX44251AUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44251AUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX44251AUA+ ?
You can fill out our help required form which you can use to request a quote for MAX44251AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.