Status: | Active |
---|---|
Series: | MAX44243 |
RoHS: | Unknown |
Reduces Noise-Sensitive Precision Applications Low 9nV/√Hz Noise at 1kHz Integrated EMI Filter |
Low 9nV/√Hz Noise at 1kHz |
Integrated EMI Filter |
Eliminates Cost of Calibration with Increased Accuracy and Patented Auto-Zero Circuitry Ultra-Low Input VOS: 5µV (max) Low 20nV/°C (max) of Offset Drift |
Ultra-Low Input VOS: 5µV (max) |
Low 20nV/°C (max) of Offset Drift |
Suitable for High-Bandwidth Applications 1µs Fast Settling Time 5MHz Gain-Bandwidth Product |
1µs Fast Settling Time |
5MHz Gain-Bandwidth Product |
Low 0.55mA Per Channel (max) Quiescent Current |
Wide Supply for High-Voltage Front-Ends 2.7V to 36V Supply Range |
2.7V to 36V Supply Range |
Rail-to-Rail Output |
Unity Gain BW (MHz) (typ) | 5 |
---|---|
Input IBIAS (nA) (max) | 0.6 |
VOS (µV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 36 |
# Amplifiers | 4 |
Rail to Rail | Output Only |
Package/Pins | SOIC (N) HYBRID/14TSSOP HYBRID/14 |
BudgetaryPrice (See Notes) | 4.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 3.8V/µs |
Supply Voltage Range | ± 1.35V to ± 18V 2.7V to 36V |
Amplifier Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, Low-Noise, Precision, Qua | Analog Devices |
Op Amp, 5Mhz, 3.8V/Us, Nsoic-14 | Newark Electronics |
OP AMP, 5MHZ, 3.8V/US, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MAX44243ASD+ ?
Additional datasheets, footprints and schematics for MAX44243ASD+ are listed on our Part Details page. You can also find images and similar parts to MAX44243ASD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44243ASD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44243ASD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44243ASD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44243ASD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44243ASD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44243ASD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44243ASD+ often in real-time on the comparison pages.
What if I can't find stock of MAX44243ASD+ ?
You can fill out our help required form which you can use to request a quote for MAX44243ASD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.