MAX44241AUA+ by Analog Devices

36V, Low-Noise, Precision, Single/Quad/Dual Op Amps


The MAX44241/MAX44243/MAX44246 are 36V, ultra- precision, low-noise, low-drift, single/quad/dual opera- tional amplifiers that offer near-zero DC offset and drift through the use of patented chopper stabilized and auto-zeroing techniques. This method constantly mea- sures and compensates the input offset, eliminating drift over time and temperature and the effect of 1/f noise. These single/quad/dual devices feature rail-to-rail out- puts, operate from a single 2.7V to 36V supply or dual ±1.35V to ±18V supplies, and consume only 0.42mA per channel, with only 9nV/√Hz input-referred voltage noise. The ICs are available in 8-pin µMAX® or SO packages and are rated over the -40°C to +125°C temperature range.

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.83
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.42
22
in stock
Buy Now
Logo for element14
element14
from US$1.88
22
in stock
Buy Now

Features

Reduces Noise-Sensitive Precision Applications Low 9nV/√Hz Noise at 1kHz Integrated EMI Filter
Low 9nV/√Hz Noise at 1kHz
Integrated EMI Filter
Eliminates Cost of Calibration with Increased Accuracy and Patented Auto-Zero Circuitry Ultra-Low Input VOS: 5µV (max) Low 20nV/°C (max) of Offset Drift
Ultra-Low Input VOS: 5µV (max)
Low 20nV/°C (max) of Offset Drift
Suitable for High-Bandwidth Applications 1µs Fast Settling Time 5MHz Gain-Bandwidth Product
1µs Fast Settling Time
5MHz Gain-Bandwidth Product
Low 0.55mA Per Channel (max) Quiescent Current
Wide Supply for High-Voltage Front-Ends 2.7V to 36V Supply Range
2.7V to 36V Supply Range
Rail-to-Rail Output

Specifications

Unity Gain BW (MHz) (typ) 5
Input IBIAS (nA) (max) 0.6
VOS (µV) (max) 5
VSUPPLY (Total) (V) (min) 2.7
VSUPPLY (Total) (V) (max) 36
# Amplifiers 1
Rail to Rail Output Only
Package/Pins SOT23/5UMAX/8
BudgetaryPrice (See Notes) 1.52


MAX44241AUA+ Amplifiers & Comparators by Analog Devices

OP AMP 5MHZ 3.8V/US UMAX-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 5MHz
Slew Rate 3.8V/µs
Supply Voltage Range ± 1.35V to ± 18V 2.7V to 36V
Amplifier Case Style µMAX
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Op Amp, 5Mhz, 3.8V/Us, Umax-8 | Newark Electronics
OP AMP, 5MHZ, 3.8V/US, UMAX-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX44241AUA+ ?

Additional datasheets, footprints and schematics for MAX44241AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX44241AUA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX44241AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44241AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44241AUA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX44241AUA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX44241AUA+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44241AUA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX44241AUA+ often in real-time on the comparison pages.

What if I can't find stock of MAX44241AUA+ ?

You can fill out our help required form which you can use to request a quote for MAX44241AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay