Status: | Active |
---|---|
Series: | MAX4420 |
RoHS: | Unknown |
No. of Drivers | 1 |
---|---|
Logic Polarity | Noninverting |
RON (Ω) (max) | 2.5 |
RON (Ω) (typ) | 1.5 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 6 |
Rise/ Fall Time @+25°C (ns) (typ) | 25/25 (2500pF) |
Rise/ Fall Time Over Temp. (ns) (max) | 60/60 (2500pF) |
VSUPPLY (V) | 4.5 to 18 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 6A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 35ns |
Output Delay | 40ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, 6A MOSFET Driver ( | Analog Devices |
Mosfet Driver, High/Low Side, Dip-8 | Newark Electronics |
MOSFET DRIVER, HIGH/LOW SIDE, DIP-8 | element14 |
MAX4420EPA+, MOSFET Drivers | RS |
Where can I find additional details, specifications and documents for a MAX4420EPA+ ?
Additional datasheets, footprints and schematics for MAX4420EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX4420EPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4420EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4420EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4420EPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4420EPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4420EPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX4420EPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4420EPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4420EPA+ ?
You can fill out our help required form which you can use to request a quote for MAX4420EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.