Status: | Active |
---|---|
Series: | MAX4416 |
RoHS: | Unknown |
Ultra-Low 1.6mA Supply Current |
Single +3V/+5V Operation |
High Speed |
400MHz -3dB Bandwidth (MAX4414/MAX4416/MAX4418) |
200V/µs Slew Rate (MAX4414/MAX4416/MAX4418) |
150MHz -3dB Bandwidth (MAX4415/MAX4417/MAX4419) |
470V/µs Slew Rate (MAX4415/MAX4417/MAX4419) |
Rail-to-Rail Outputs |
Input Common-Mode Range Extends Beyond VEE |
Low Differential Gain/Phase: 0.03%/0.15° |
Low Distortion at 5MHz (MAX4414/MAX4416/MAX4418) |
-93dBc SFDR |
0.003% Total Harmonic Distortion |
Low Cost |
# Amplifiers | 2 |
---|---|
BW (MHz) (@ -3dB) | 400 |
Slew Rate (V/µs) | 200 |
BW (MHz) (0.1dB min) | 43 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 1.6 |
Single Supply | Yes |
VOFFSET (mV) (max) | 6 |
IBIAS (µA) (max) | 4 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 400MHz |
Slew Rate | 200V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, +3V/+5V, 400MHz Sin | Analog Devices |
Op Amp, 400Mhz, 200V/Us, Umax-8 | Newark Electronics |
OP AMP, 400MHZ, 200V/US, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4416EUA+ ?
Additional datasheets, footprints and schematics for MAX4416EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4416EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4416EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4416EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4416EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4416EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4416EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4416EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4416EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4416EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4416EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.