Status: | Active |
---|---|
Series: | MAX4402 |
RoHS: | Unknown |
Single +2.5V to +5.5V Supply Voltage Range |
320µA Quiescent Current per Amplifier |
1µA (max) Shutdown Mode (MAX4401) |
Available in Space-Saving Packages 5-Pin SC70 (MAX4400) 6-Pin SC70 (MAX4401) 8-Pin SOT23/µMAX (MAX4402) |
5-Pin SC70 (MAX4400) |
6-Pin SC70 (MAX4401) |
8-Pin SOT23/µMAX (MAX4402) |
110dB AVOL with 2kΩ Load |
0.015% THD with 2kΩ Load |
Rail-to-Rail Output Voltage Swing |
1.4mA of Sink and Source Load Current |
Unity-Gain Stable up to CLOAD = 400pF |
Ground-Sensing Inputs |
AEC-Q100 Qualified (MAX4402AKA/V+ and MAX4402AUA/V+ Only) |
Unity Gain BW (MHz) (typ) | 0.8 |
---|---|
Input IBIAS (nA) (max) | 0.1 |
VOS (µV) (max) | 5500 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | SOIC (N)/8SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 800kHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Low-Cost, Si | Analog Devices |
OP-AMP, 800KHZ, 1V/US, SOT-23-8 | element14 |
Op-Amp, 800Khz, 1V/Us, Sot-23-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4402AKA+T ?
Additional datasheets, footprints and schematics for MAX4402AKA+T are listed on our Part Details page. You can also find images and similar parts to MAX4402AKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4402AKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4402AKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4402AKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4402AKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4402AKA+T have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for MAX4402AKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4402AKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4402AKA+T ?
You can fill out our help required form which you can use to request a quote for MAX4402AKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.