Status: | Unknown |
---|---|
Series: | MAX44009 Series |
RoHS: | Unknown |
Sensor Output | SMBus I2C Digital |
---|---|
Wavelength of Peak Sensitivity | 555nm |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Ambient Light Sensor Case Style | UTDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX44009 Series |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Ambient Light Sensor |
IC Package Type | OTDFN |
AMBIENT LIGHT SENSOR W/ ADC, OTDFN-6 | element14 |
Where can I find additional details, specifications and documents for a MAX44009EDT+T?
Additional datasheets, footprints and schematics for MAX44009EDT+T are listed on our Part Details page. You can also find images and similar parts to MAX44009EDT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44009EDT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44009EDT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX44009EDT+T fall under?
The MAX44009EDT+T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MAX44009EDT+T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44009EDT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44009EDT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44009EDT+T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX44009EDT+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44009EDT+T often in real-time on the comparison pages.
What if I can't find stock of MAX44009EDT+T?
You can fill out our help required form which you can use to request a quote for MAX44009EDT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.