Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX44000 |
Application Sub Type | Proximity Sensor |
Kit Contents | Eval Board MAX44000 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Ambient & Infrared Proximity Sensor Light Sensor Single-Pulse IR LED Driver Pmod-Compatible/I2C |
Eval Board, Max44000 Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX44000PMB1#?
Additional datasheets, footprints and schematics for MAX44000PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX44000PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44000PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44000PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX44000PMB1# fall under?
The MAX44000PMB1# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX44000PMB1# when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44000PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44000PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44000PMB1# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX44000PMB1#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44000PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX44000PMB1#?
You can fill out our help required form which you can use to request a quote for MAX44000PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.