MAX4376TASA+ by Analog Devices

Single/Dual/Quad High-Side Current-Sense Amplifiers with Internal Gain


The MAX4376/MAX4377/MAX4378 single, dual, and quad precision high-side current-sense amplifiers are available in space-saving packages. They feature buffered voltage outputs that eliminate the need for gain-setting resistors and are ideal for today's notebook computers, cell phones, and other systems where current monitoring is critical. These precision devices are offered in three fixed-gain versions of 20, 50, and 100: GAIN SUFFIX 20 T 50 F 100 H For example, MAX4376TAUK is a single high-side amplifier with a gain of 20. High-side current monitoring is especially useful in battery-powered systems since it does not interfere with the ground path of the battery charger. The input common-mode range of 0 to +28V is independent of the supply voltage and ensures that the current-sense feedback remains viable even when connected to a battery pack in deep discharge. The full-scale current reading can be set by choosing the appropriate voltage gain and external-sense resistor. This capability offers a high level of integration and flexibility, resulting in a simple and compact current-sense solution. The MAX4376/MAX4377/MAX4378 operate over a supply voltage range of +3V to +28V, draw 1mA of supply current per amplifier, and operate over the full automotive temperature range of -40°C to +125°C. These devices have a wide bandwidth of 2MHz, making them suitable for use inside battery-charger control loops. The buffered outputs drive up to 2mA of output current into a ground-referenced load. The MAX4376 is available in a tiny 5-pin SOT23 package. The MAX4377/MAX4378 are available in space-saving 8-pin µMAX® and 14-pin TSSOP packages, respectively.

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.39
115
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.97
292
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.82
244
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.86
115
in stock
Buy Now
Logo for element14
element14
from US$1.44
115
in stock
Buy Now

Features

Low-Cost Single/Dual/Quad High-Side Current-Sense Amplifiers
±0.5% Typical Full-Scale Accuracy
+3V to +28V Supply Operation
Adjustable Current-Sense Capability with External Sense Resistor
Buffered Output Voltage with 2mA Drive
1mA (typ) Supply Current
2.0MHz Bandwidth (Gain = +20V/V)
Automotive Temperature Range (-40°C to +125°C)
High Accuracy +2V to +28V Common-Mode Range, Functional Down to 0V, Independent of Supply Voltage
Three Gain Versions Available +20V/V (MAX437_T) +50V/V (MAX437_F) +100V/V (MAX437_H)
+20V/V (MAX437_T)
+50V/V (MAX437_F)
+100V/V (MAX437_H)
Available in Space-Saving 5-pin SOT23 (Single), 8-pin µMAX (Dual), and 14-pin TSSOP (Quad)
AEC-Q100 Qualified, Refer to Ordering Information for the List of /V Parts

Specifications

VSENSE_FS (mV) (recomm.) 150
Output Format Voltage
CMVR (V) (min) 0
CMVR (V) (max) 28
VCC (V) (min) 3
VCC (V) (max) 28
ICC (µA) (typ) 1000
Bi-Dir. Curr. Sense No
Gain 100 V/V20 V/V50 V/V
Gain Accuracy @25°C (%) (max) 2.5
Oper. Temp. (°C) -40 to +125
Package/Pins SOIC (N)/8SOT23/5
BudgetaryPrice (See Notes) 1.03


MAX4376TASA+ Amplifiers & Comparators by Analog Devices

CURRENT SENSE AMP 1.7MHZ NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Bias Current 120µA
Amplifier Case Style NSOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 1.7MHz
Supply Voltage Min 3V
Supply Voltage Max 28V
Input Offset Voltage -
CMRR 90dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Current Sense Amp, 1.7Mhz, Nsoic-8 | Newark Electronics
CURRENT SENSE AMP, 1.7MHZ, NSOIC-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4376TASA+ ?

Additional datasheets, footprints and schematics for MAX4376TASA+ are listed on our Part Details page. You can also find images and similar parts to MAX4376TASA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4376TASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4376TASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4376TASA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4376TASA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4376TASA+ have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4376TASA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4376TASA+ often in real-time on the comparison pages.

What if I can't find stock of MAX4376TASA+ ?

You can fill out our help required form which you can use to request a quote for MAX4376TASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay