Status: | Active |
---|---|
Series: | MAX4373 |
RoHS: | Unknown |
Integrated Current-Sensing Solution Simplifies High-Side Current Monitoring Current-Sense Amplifier plus Internal Comparator and Bandgap Reference with Improved Accuracy 1mV (max) Input Offset Voltage 2% (max) Full-Scale Accuracy Internal Bandgap Reference (±1.6% Accuracy) |
Current-Sense Amplifier plus Internal Comparator and Bandgap Reference with Improved Accuracy |
1mV (max) Input Offset Voltage |
2% (max) Full-Scale Accuracy |
Internal Bandgap Reference (±1.6% Accuracy) |
High Accuracy +2V to +28V Common-Mode Range, Functional Down to 0V, Independent of Supply Voltage Ensures Current Monitoring Even In Deep Discharge of Battery Pack |
Low Power Consumption Extends Battery Life 50µA Supply Current Single +2.7V to +28V Operating Supply |
50µA Supply Current |
Single +2.7V to +28V Operating Supply |
Latching Comparator Output Eliminates Oscillation |
Three Gain Versions (+20V/V, +50V/V, +100V/V) Support Different Size Battery Packs |
VSENSE_FS (mV) (recomm.) | 100150 |
---|---|
VOS @25°C (µV) (max) | 1000 |
Output Format | Voltage |
CMVR (V) (min) | 0 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 28 |
ICC (µA) (typ) | 50 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V20 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 1.7 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 4µA |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 200kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 28V |
Input Offset Voltage | 100µV |
CMRR | 85dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, Micropower, High-Sid | Analog Devices |
Current Sense Amp, 200Khz, Umax-8 | Newark Electronics |
CURRENT SENSE AMP, 200KHZ, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4373HEUA+ ?
Additional datasheets, footprints and schematics for MAX4373HEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4373HEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4373HEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4373HEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4373HEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4373HEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4373HEUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX4373HEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4373HEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4373HEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4373HEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.