Status: | Active |
---|---|
Series: | MAX4313 |
RoHS: | Unknown |
Single-Supply Operation Down to +4V |
345MHz -3dB Bandwidth (MAX4311)150MHz -3dB Bandwidth (MAX4313) |
540V/µs Slew Rate (MAX4313) |
Low 6.1mA Quiescent Supply Current |
40ns Channel Switching Time |
Ultra-Low 10mVp-p Switching Transient |
0.06%/0.08° Differential Gain/Phase Error |
Rail-to-Rail Outputs: Drives 150Ω to within 730mV of the Rails |
Input Common-Mode Range Includes Negative Rail |
Low-Power Shutdown Mode |
Available in Space-Saving 8-Pin µMAX® and 16-Pin QSOP Packages |
Inputs | 2 |
---|---|
Outputs | 1 |
BW (MHz) (@ -3dB) | 150 |
BW (MHz) (0.1dB min) | 40 |
VSUPPLY (V) (Single) | 5 |
VSUPPLY (±V) (Dual) | 5 |
Slew Rate (V/µs) | 540 |
Diff. Phase/ Gain (deg/%) | 0.03/0.09 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 150MHz |
Slew Rate | 540V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 95mA |
Supply Voltage Range | ± 2V to ± 5.25V 4V to 10.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, Low-Power, Single- | Analog Devices |
Maxim,MAX4313EUA+ | RS |
VIDEO AMP, 150MHZ, 540V/US, UMAX-8 | Farnell |
Video Amp, 150Mhz, 540V/Us, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4313EUA+ ?
Additional datasheets, footprints and schematics for MAX4313EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4313EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4313EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4313EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4313EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4313EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4313EUA+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4313EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4313EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4313EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4313EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.