Status: | Active |
---|---|
Series: | MAX4312 |
RoHS: | Unknown |
Single-Supply Operation Down to +4V |
345MHz -3dB Bandwidth (MAX4311)150MHz -3dB Bandwidth (MAX4313) |
540V/µs Slew Rate (MAX4313) |
Low 6.1mA Quiescent Supply Current |
40ns Channel Switching Time |
Ultra-Low 10mVp-p Switching Transient |
0.06%/0.08° Differential Gain/Phase Error |
Rail-to-Rail Outputs: Drives 150Ω to within 730mV of the Rails |
Input Common-Mode Range Includes Negative Rail |
Low-Power Shutdown Mode |
Available in Space-Saving 8-Pin µMAX® and 16-Pin QSOP Packages |
Inputs | 8 |
---|---|
Outputs | 1 |
BW (MHz) (@ -3dB) | 265 |
BW (MHz) (0.1dB min) | 35 |
VSUPPLY (V) (Single) | 5 |
VSUPPLY (±V) (Dual) | 5 |
Slew Rate (V/µs) | 345 |
Diff. Phase/ Gain (deg/%) | 0.08/0.06 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 6.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 265MHz |
Slew Rate | 345V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 95mA |
Supply Voltage Range | ± 2V to ± 5.25V 4V to 10.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 16Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, Low-Power, Single- | Analog Devices |
Video Amp, 265Mhz, 345V/Us, Nsoic-16 | Newark Electronics |
VIDEO AMP, 265MHZ, 345V/US, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4312ESE+ ?
Additional datasheets, footprints and schematics for MAX4312ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX4312ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4312ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4312ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4312ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4312ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4312ESE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4312ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4312ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4312ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX4312ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.