Status: | Active |
---|---|
Series: | MAX4281 |
RoHS: | Unknown |
GainAmp Family Provides Internal Precision Gain-Setting Resistors in SOT23 (MAX4174/5) |
0.1% Gain Accuracy (RF/RG) (MAX4174/5, MAX4274/5) |
54 Standard Gains Available (MAX4174/5, MAX4274/5) |
Open-Loop Unity-Gain-Stable Op Amps (MAX4281/2/4) |
Rail-to-Rail Outputs Drive 1kΩ Load |
Internal VCC/2 Biasing (MAX4175/MAX4275) |
+2.5V to +5.5V Single Supply |
300µA Supply Current |
Up to 23MHz GBW Product |
Fault-Protected Inputs Withstand ±17V |
Stable with Capacitive Loads Up to 470pF with No Isolation Resistor |
Unity Gain BW (MHz) (typ) | 2 |
---|---|
Input IBIAS (nA) (max) | 10 |
VOS (µV) (max) | 2000 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 0.7V/µs |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP AMP, 2MHZ, 0.7V/US, SOT-23-5 | element14 |
SOT23, Rail-to-Rail, Fixed-Gai | Analog Devices |
Op Amp, 2Mhz, 0.7V/Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4281EUK+T ?
Additional datasheets, footprints and schematics for MAX4281EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4281EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4281EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4281EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4281EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4281EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4281EUK+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX4281EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4281EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4281EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4281EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.