Status: | Active |
---|---|
Series: | MAX4272 |
RoHS: | Unknown |
Provide Safe Hot Swap for +3V to +12V Power Supplies with Few External Components |
Unique Current Regulation Architecture Minimizes n-FET Linear Mode Duration |
Autoretry Feature (MAX4272/MAX4273) |
DualSpeed/BiLevel Current Limit Protects Against Current Glitches and Short Circuits |
Power-On RESET (MAX4273) |
15V Absolute Maximum Rating Protects Against Inductive Kickbacks During Board Removal |
Internal Charge Pump Generates Gate Drive for External n-MOSFET |
Status Output Pin Indicates Fault/Safe Condition |
Space-Saving 8-Pin SO, 16-Pin QSOP Packages |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 13.2 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Circuit Breaker/Current Limit Threshold (mV) | 50 |
Fault Condition Control | Periodic Retry |
Positive/Negative Rail | Positive |
Features | DualSpeed/BiLevel Current Limit |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Base Stations Network Routers & Switches RAID Remote Access Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3V to 12V, Current-Limiting, H | Analog Devices |
Hot Swap Controller, 2.7V-13.2V, Nsoic-8 | Newark Electronics |
HOT SWAP CONTROLLER, 2.7V-13.2V, NSOIC-8 | element14 |
Hot Swap Controller 1-CH 13.2V 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX4272ESA+ ?
Additional datasheets, footprints and schematics for MAX4272ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4272ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4272ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4272ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4272ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4272ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4272ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX4272ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4272ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4272ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4272ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.