Status: | Active |
---|---|
Series: | MAX4253 |
RoHS: | Unknown |
Available in Space-Saving UCSP, SOT23, and µMAX® Packages |
Low Distortion: 0.0002% THD (1kΩ load) |
400µA Quiescent Supply Current per Amplifier |
Single-Supply Operation from 2.4V to 5.5V |
Input Common-Mode Voltage Range Includes Ground |
Outputs Swing Within 8mV of Rails with a 10kΩ Load |
3MHz GBW Product, Unity-Gain Stable (MAX4250-MAX4254) |
22MHz GBW Product, Stable with AV ≥ 10V/V (MAX4249/MAX4255/MAX4256/MAX4257) |
Excellent DC Characteristics VOS = 70µV IBIAS = 1pA Large-Signal Voltage Gain = 116dB |
VOS = 70µV |
IBIAS = 1pA |
Large-Signal Voltage Gain = 116dB |
Low-Power Shutdown Mode Reduces Supply Current to 0.5µA Places Outputs in a High-Impedance State |
Reduces Supply Current to 0.5µA |
Places Outputs in a High-Impedance State |
400pF Capacitive-Load Handling Capability |
Unity Gain BW (MHz) (typ) | 3 |
---|---|
Input IBIAS (nA) (max) | 0.1 |
VOS (µV) (max) | 750 |
VSUPPLY (Total) (V) (min) | 2.4 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | UCSP (B)/12UMAX/10 |
BudgetaryPrice (See Notes) | 1.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.2V to ± 2.75V 2.4V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
UCSP, Single-Supply, Low-Noise | Analog Devices |
MAX4253EUB+,Op Amps | RS |
OP-AMP, 3MHZ, 0.3V/US, UMAX-10 | Farnell |
Op-Amp, 3Mhz, 0.3V/Us, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4253EUB+ ?
Additional datasheets, footprints and schematics for MAX4253EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4253EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4253EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4253EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4253EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4253EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4253EUB+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4253EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4253EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4253EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4253EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.