Status: | Active |
---|---|
Series: | MAX4247 |
RoHS: | Unknown |
Rail-to-Rail Input and Output Voltage Swing |
50nA (max) Shutdown Mode (MAX4245/MAX4247) |
320µA (typ) Quiescent Current Per Amplifier |
Single +2.5V to +5.5V Supply Voltage Range |
110dB Open-Loop Gain with 2kΩ Load |
0.01% THD with 100kΩ Load |
Unity-Gain Stable up to CLOAD = 470pF |
No Phase Inversion for Overdriven Inputs |
Available in Space-Saving Packages 6-Pin SC70 or 6-Pin SOT23 (MAX4245) 8-Pin SOT23/SO or 8-Pin µMAX (MAX4246) 10-Pin µMAX (MAX4247) |
6-Pin SC70 or 6-Pin SOT23 (MAX4245) |
8-Pin SOT23/SO or 8-Pin µMAX (MAX4246) |
10-Pin µMAX (MAX4247) |
Unity Gain BW (MHz) (typ) | 1 |
---|---|
Input IBIAS (nA) (max) | 50 |
VOS (µV) (max) | 1500 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Amplifier Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Small, Rail-to-Rail I/O | Analog Devices |
OP AMP, 1MHZ, 0.4V/US, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX4247AUB+ ?
Additional datasheets, footprints and schematics for MAX4247AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4247AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4247AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4247AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4247AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4247AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4247AUB+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX4247AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4247AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4247AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4247AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.