Status: | Active |
---|---|
Series: | MAX4237 |
RoHS: | Unknown |
Ultra-Low Offset Voltage 20µV (max) at +25°C (Grade A) 50µV (max) at +25°C (Grade B, 6-Pin SOT23) |
20µV (max) at +25°C (Grade A) |
50µV (max) at +25°C (Grade B, 6-Pin SOT23) |
Ultra-Low Offset Voltage Drift 2µV/°C (max) (Grade A) 4.5µV/°C (max) (Grade B, 6-Pin SOT23) 5.5µV/°C (max) (6-Pin SOT23) |
2µV/°C (max) (Grade A) |
4.5µV/°C (max) (Grade B, 6-Pin SOT23) |
5.5µV/°C (max) (6-Pin SOT23) |
Ultra-Low 1pA Input Bias Current |
High Open-Loop Voltage Gain: 110dB (min) (RL = 100kΩ) |
Compatible with +3V and +5V Single-Supply Power Systems |
Ground Sensing: Input Common-Mode Range Includes Negative Rail |
Rail-to-Rail Output Swing into a 1kΩ Load |
350µA Quiescent Current |
Gain-Bandwidth Product 1.7MHz (MAX4236, AV = 1V/V) 7.5MHz (MAX4237, AV = 5V/V) |
1.7MHz (MAX4236, AV = 1V/V) |
7.5MHz (MAX4237, AV = 5V/V) |
200pF Capacitive Load Handling Capability |
Shutdown Mode: 0.1µA Quiescent Current, Places Output in a High-Impedance State |
Available in Space-Saving SOT23 and µMAX Packages |
Unity Gain BW (MHz) (typ) | 7.5 |
---|---|
Input IBIAS (nA) (max) | 0.5 |
VOS (µV) (max) | 50 |
VSUPPLY (Total) (V) (min) | 2.4 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | - |
---|---|
No. of Pots | - |
Control Interface | - |
Track Taper | - |
Resistance Tolerance | - |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | - |
No. of Pins | 6Pins |
No. of Steps | - |
Temperature Coefficient | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.4V to 5.5V |
Amplifier Case Style | SOT-23 |
Amplifier Type | Rail - Rail |
Bandwidth | 7.5MHz |
Base Number | 4237 |
Current Iqc Max | 440µA |
Input Offset Voltage Max | 50µV |
No. of Amplifiers | 1Amplifiers |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 1µs |
Slew Rate | 1.3V/µs |
Supply Voltage + Nom | 6V |
Supply Voltage Range | 2.4V to 5.5V |
SOT23, Very High Precision, 3V | Analog Devices |
Op Amp, R/R, Precision, 3/5V, 6Sot23 | Newark Electronics |
OP AMP, R/R, PRECISION, 3/5V, 6SOT23 | element14 |
Where can I find additional details, specifications and documents for a MAX4237EUT+T ?
Additional datasheets, footprints and schematics for MAX4237EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4237EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4237EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4237EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4237EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4237EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4237EUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4237EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4237EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4237EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4237EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.