Status: | Production |
---|---|
Series: | MAX4234 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 1.35V to ± 2.5V 2.7V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Output-Drive, 10MHz, 10V/ | Analog Devices |
HOutput-Drive 10MHz 10V/µs I/O Op Amps | RS |
Op Amp, 10Mhz, 10V/Us, Tssop-14 | Newark Electronics |
AMPLIFICATEUR OP 10MHZ 10V/US TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX4234AUD+?
Additional datasheets, footprints and schematics for MAX4234AUD+ are listed on our Part Details page. You can also find images and similar parts to MAX4234AUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4234AUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4234AUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4234AUD+ fall under?
The MAX4234AUD+ is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to MAX4234AUD+ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4234AUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4234AUD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX4234AUD+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4234AUD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4234AUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4234AUD+?
You can fill out our help required form which you can use to request a quote for MAX4234AUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.