Ultra-High Speed and Fast Settling Time: 1GHz -3dB Bandwidth (MAX4223, Gain = +1) 600MHz -3dB Bandwidth (MAX4224, Gain = +2) 1700V/µs Slew Rate (MAX4224) 5ns Settling Time to 0.1% (MAX4224) |
1GHz -3dB Bandwidth (MAX4223, Gain = +1) |
600MHz -3dB Bandwidth (MAX4224, Gain = +2) |
1700V/µs Slew Rate (MAX4224) |
5ns Settling Time to 0.1% (MAX4224) |
Excellent Video Specifications (MAX4223): Gain Flatness of 0.1dB to 300MHz 0.01%/0.02° DG/DP Errors |
Gain Flatness of 0.1dB to 300MHz |
0.01%/0.02° DG/DP Errors |
Low Distortion: -60dBc THD (fc = 10MHz) 42dBm Third-Order Intercept (f = 30MHz) |
-60dBc THD (fc = 10MHz) |
42dBm Third-Order Intercept (f = 30MHz) |
6.0mA Quiescent Supply Current (per amplifier) |
Shutdown Mode: 350µA Supply Current (per amplifier) 100kΩ Output Impedance |
350µA Supply Current (per amplifier) |
100kΩ Output Impedance |
High Output Drive Capability: 80mA Output Current Drives up to 4 Back-Terminated 75Ω Loads to ±2.5V while Maintaining Excellent Differential Gain/Phase Characteristics |
80mA Output Current |
Drives up to 4 Back-Terminated 75Ω Loads to ±2.5V while Maintaining Excellent Differential Gain/Phase Characteristics |
Available in Tiny 6-Pin SOT23 and 10-Pin µMAX® Packages |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 1000 |
Slew Rate (V/µs) | 1100 |
BW (MHz) (0.1dB min) | 300 |
Feedback | Current |
ISUPPLY (mA) (typ) | 6 |
Single Supply | No |
VOFFSET (mV) (max) | 4 |
IBIAS (µA) (max) | 10 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/6 |
BudgetaryPrice (See Notes) | 5.04 |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 1GHz |
Slew Rate | 1100V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 80mA |
Supply Voltage Range | ± 2.85V to ± 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Amplifier Output | Open Loop |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VIDEO AMP, 1GHZ, 1100V/US, SOT-23-6 | Farnell |
Video Amp, 1Ghz, 1100V/Us, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4223EUT+T ?
Additional datasheets, footprints and schematics for MAX4223EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4223EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4223EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4223EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4223EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4223EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4223EUT+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4223EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4223EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4223EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4223EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.