Status: | Active |
---|---|
Series: | MAX4218 |
RoHS: | Unknown |
Prices starting from US$10.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.56
|
No stock
|
Buy Now |
High Speed: 300MHz -3dB Bandwidth (MAX4212/MAX4213) 200MHz -3dB Bandwidth (MAX4216/MAX4218/MAX4220) 50MHz 0.1dB Gain Flatness (MAX4212/MAX4213) 600V/µs Slew Rate |
300MHz -3dB Bandwidth (MAX4212/MAX4213) |
200MHz -3dB Bandwidth (MAX4216/MAX4218/MAX4220) |
50MHz 0.1dB Gain Flatness (MAX4212/MAX4213) |
600V/µs Slew Rate |
Single 3.3V/5.0V Operation |
Rail-to-Rail Outputs |
Input Common-Mode Range Extends Beyond VEE |
Low Differential Gain/Phase: 0.02%/0.02° |
Low Distortion at 5MHz: -78dBc SFDR -75dB Total Harmonic Distortion |
-78dBc SFDR |
-75dB Total Harmonic Distortion |
High-Output Drive: ±100mA |
400µA Shutdown Capability (MAX4213/MAX4218) |
High-Output Impedance in Off State (MAX4213/MAX4218) |
Space-Saving SOT23, µMAX, or QSOP Packages |
# Amplifiers | 3 |
---|---|
BW (MHz) (@ -3dB) | 200 |
Slew Rate (V/µs) | 600 |
BW (MHz) (0.1dB min) | 35 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 5.5 |
Single Supply | Yes |
VOFFSET (mV) (max) | 12 |
IBIAS (µA) (max) | 20 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16SOIC (N)/14 |
BudgetaryPrice (See Notes) | 4.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Bandwidth | 200MHz |
Slew Rate | 600V/µs |
Supply Voltage Range | ± 1.65V to ± 5V 3.3V to 10V |
Amplifier Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP-AMP, 200MHZ, 600V/US, NSOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX4218ESD+ ?
Additional datasheets, footprints and schematics for MAX4218ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX4218ESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4218ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4218ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4218ESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4218ESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4218ESD+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX4218ESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4218ESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4218ESD+ ?
You can fill out our help required form which you can use to request a quote for MAX4218ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.