Status: | Active |
---|---|
Series: | MAX4209 |
RoHS: | Unknown |
Spread-Spectrum, Auto-Zero Instrumentation Amplifiers Improve DC Characteristics to Maximize Sensor Performance Input Offset Voltage: ±20µV (max) at +25°C ±0.25% (max) Gain Error Low 0.2µV/°C Offset Voltage Drift 1pA CMOS Input Bias Current True Ground Sensing with Rail-to-Rail Output 750kHz Gain-Bandwidth Product |
Input Offset Voltage: ±20µV (max) at +25°C |
±0.25% (max) Gain Error |
Low 0.2µV/°C Offset Voltage Drift |
1pA CMOS Input Bias Current |
True Ground Sensing with Rail-to-Rail Output |
750kHz Gain-Bandwidth Product |
Buffered REF Input for High Accuracy and Bipolar Operation |
Low Power Operation Supports Remote Sensing and Battery-Powered Applications 2.85V to 5.5V Single-Supply Operation (or ±1.425V to ±2.75V Dual Supplies) 750µA Supply Current 1.4µA Shutdown Mode |
2.85V to 5.5V Single-Supply Operation (or ±1.425V to ±2.75V Dual Supplies) |
750µA Supply Current |
1.4µA Shutdown Mode |
Adjustable (MAX4208) and Fixed Gain of 100 (MAX4209) Provide Design Flexibility |
Architecture | Indirect Current-Feedback |
---|---|
# Amplifiers | 1 |
VCMVR (to Neg. Rail) | Yes |
Rail to Rail | Output Only |
AV (V/V) | 101001000 |
ICC per Amp. (mA) (typ) | 0.75 |
VOS (µV) (max) | 20 |
CMRR @DC (dB) (typ) | 135 |
PSRR @DC (dB) (typ) | 125 |
Input IBIAS (nA) (max) | 0.01 |
Unity Gain BW (MHz) (typ) | 0.75 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 20µV |
Slew Rate | 80V/ms |
Bandwidth | 750kHz |
Supply Voltage Range | ± 1.425V to ± 2.75V 2.85V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 135dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Instr Amplifier, 750Khz, 135Db, Umax-8 | Newark Electronics |
INSTR AMPLIFIER, 750KHZ, 135DB, UMAX-8 | element14 |
Ultra-Low Offset/Drift, Precis | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4209HAUA+ ?
Additional datasheets, footprints and schematics for MAX4209HAUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4209HAUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4209HAUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4209HAUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4209HAUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4209HAUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4209HAUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4209HAUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4209HAUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4209HAUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4209HAUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.