Status: | Active |
---|---|
Series: | MAX4203 |
RoHS: | Unknown |
2.2mA Supply Current |
High Speed 780MHz -3dB Bandwidth (MAX4201/MAX4202) 280MHz 0.1dB Gain Flatness (MAX4201/MAX4202) 4200V/µs Slew Rate |
780MHz -3dB Bandwidth (MAX4201/MAX4202) |
280MHz 0.1dB Gain Flatness (MAX4201/MAX4202) |
4200V/µs Slew Rate |
Low 2.1nV/√Hz Voltage-Noise Density |
Low 0.8pA/√Hz Current-Noise Density |
High ±90mA Output Drive (MAX4200/MAX4203) |
Excellent Capacitive-Load-Driving Capability |
Available in Space-Saving SOT23 or µMAX® Packages |
# Amplifiers | 2 |
---|---|
BW (MHz) (@ -3dB) | 530 |
Slew Rate (V/µs) | 4200 |
Single Supply | No |
BW (MHz) (0.1dB min) | 130 |
ICC (mA) (per Amp.) | 2.2 |
IOUT (mA) (min) | 90 |
Diff. Phase/ Gain (deg/%) | 0.15/1.3 |
AV (V/V) | 1 |
Package/Pins | SOIC (N)/8UMAX/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Gain Bandwidth | 530MHz |
Slew Rate | 4200V/µs |
Supply Voltage Range | ± 4V to ± 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Output Current | 90mA |
Amplifier Output | Open Loop |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-High-Speed, Low-Noise, L | Analog Devices |
Video Buffer Amp, 530Mhz, Umax-8 | Newark Electronics |
VIDEO BUFFER AMP, 530MHZ, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4203EUA+ ?
Additional datasheets, footprints and schematics for MAX4203EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4203EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4203EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4203EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4203EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4203EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4203EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4203EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4203EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4203EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4203EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.