Status: | Active |
---|---|
Series: | MAX4196 |
RoHS: | Unknown |
Low Power Consumption Is Ideal for Remote-Sensing and Battery-Powered Applications +2.7V Single-Supply Operation Low Power Consumption 93µA Supply Current 8µA Shutdown Current (MAX4195/MAX4196/MAX4197) |
+2.7V Single-Supply Operation |
Low Power Consumption 93µA Supply Current 8µA Shutdown Current (MAX4195/MAX4196/MAX4197) |
93µA Supply Current |
8µA Shutdown Current (MAX4195/MAX4196/MAX4197) |
Precision Specifications Maximize Sensor Peformance High Common-Mode Rejection: 115dB (G = +10V/V) Input Common-Mode Range Extends 200mV Below GND Low 50µV Input Offset Voltage (G ≥ +100V/V) Low ±0.01% Gain Error (G = +1V/V) 250kHz -3dB Bandwidth (G = +1V/V, MAX4194) Rail-to-Rail Outputs |
High Common-Mode Rejection: 115dB (G = +10V/V) |
Input Common-Mode Range Extends 200mV Below GND |
Low 50µV Input Offset Voltage (G ≥ +100V/V) |
Low ±0.01% Gain Error (G = +1V/V) |
250kHz -3dB Bandwidth (G = +1V/V, MAX4194) |
Rail-to-Rail Outputs |
Architecture | Classic 3 Op. Amp. |
---|---|
# Amplifiers | 1 |
VCMVR (to Neg. Rail) | No |
Rail to Rail | Output Only |
AV (V/V) | 10 |
ICC per Amp. (mA) (typ) | 0.093 |
VOS (µV) (max) | 450 |
CMRR @DC (dB) (typ) | 115 |
PSRR @DC (dB) (typ) | 120 |
Input IBIAS (nA) (max) | 20 |
Unity Gain BW (MHz) (typ) | 0.34 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 100µV |
Slew Rate | 0.06V/µs |
Bandwidth | 340kHz |
Supply Voltage Range | ± 1.35V to ± 3.75V 2.7V to 7.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 115dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Instr Amplifier, 340Khz, 115Db, Nsoic-8 | Newark Electronics |
INSTR AMPLIFIER, 340KHZ, 115DB, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4196ESA+ ?
Additional datasheets, footprints and schematics for MAX4196ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4196ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4196ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4196ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4196ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4196ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4196ESA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4196ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4196ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4196ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4196ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.