Status: | Active |
---|---|
Series: | MAX4168 |
RoHS: | Unknown |
80mA (min) Output Drive Capability |
Rail-to-Rail Input Common-Mode Voltage Range |
Rail-to-Rail Output Voltage Swing |
1.2mA Supply Current per Amplifier |
+2.7V to +6.5V Single-Supply Operation |
5MHz Gain-Bandwidth Product |
250µV Offset Voltage |
120dB Voltage Gain (RL = 100kΩ) |
88dB Power-Supply Rejection Ratio |
No Phase Reversal for Overdriven Inputs |
Unity-Gain Stable for Capacitive Loads to 250pF |
Low-Power Shutdown Mode: Reduces Supply Current to 38µA Places Outputs in High-Impedance State |
Reduces Supply Current to 38µA Places |
Outputs in High-Impedance State |
Available in 5-Pin SOT23 Package (MAX4165) or 2mm x 2mm x 0.8mm µDFN (MAX4166) |
Unity Gain BW (MHz) (typ) | 5 |
---|---|
Input IBIAS (nA) (max) | 150 |
VOS (µV) (max) | 850 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 6.5 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | PDIP/14SOIC (N)/14UMAX/10 |
BudgetaryPrice (See Notes) | 2.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 1.35V to ± 3.25V 2.7V to 6.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Output-Drive, Precision, | Analog Devices |
OP AMP, 5MHZ, 2V/US, NSOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX4168ESD+ ?
Additional datasheets, footprints and schematics for MAX4168ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX4168ESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4168ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4168ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4168ESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4168ESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4168ESD+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX4168ESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4168ESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4168ESD+ ?
You can fill out our help required form which you can use to request a quote for MAX4168ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.