Status: | Active |
---|---|
Series: | MAX4165 |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.95
|
1,876
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
2,287
in stock
|
Buy Now | |
element14
from US$2.89
|
2,287
in stock
|
Buy Now | |
Farnell
from US$2.63
|
2,287
in stock
|
Buy Now | |
Analog Devices
from US$2.81
|
392
in stock
|
Buy Now | |
Avnet Asia
from US$1.97
|
-
|
Buy Now | |
Schukat Electronic
from US$3.00
|
-
|
Buy Now |
80mA (min) Output Drive Capability |
Rail-to-Rail Input Common-Mode Voltage Range |
Rail-to-Rail Output Voltage Swing |
1.2mA Supply Current per Amplifier |
+2.7V to +6.5V Single-Supply Operation |
5MHz Gain-Bandwidth Product |
250µV Offset Voltage |
120dB Voltage Gain (RL = 100kΩ) |
88dB Power-Supply Rejection Ratio |
No Phase Reversal for Overdriven Inputs |
Unity-Gain Stable for Capacitive Loads to 250pF |
Low-Power Shutdown Mode: Reduces Supply Current to 38µA Places Outputs in High-Impedance State |
Reduces Supply Current to 38µA Places |
Outputs in High-Impedance State |
Available in 5-Pin SOT23 Package (MAX4165) or 2mm x 2mm x 0.8mm µDFN (MAX4166) |
Unity Gain BW (MHz) (typ) | 5 |
---|---|
Input IBIAS (nA) (max) | 150 |
VOS (µV) (max) | 850 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 6.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 1.35V to ± 3.25V 2.7V to 6.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Op Amp, 5Mhz, 2V/Us, Sot23-5 | Newark Electronics |
OP AMP, 5MHZ, 2V/US, SOT23-5 | element14 |
H-Output-Drive Single-Supply I/O Op Amps | RS |
High-Output-Drive, Precision, | Analog Devices |
OP Amp Single GP R-R I/O ?3.25V/6.5V 5-Pin SOT-23 T/R | Avnet Asia |
IC OPAMP GP 1 CIRCUIT SOT23-5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX4165EUK+T ?
Additional datasheets, footprints and schematics for MAX4165EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4165EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4165EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4165EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4165EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4165EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4165EUK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for MAX4165EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4165EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4165EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4165EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.