MAX4163EUA+T by Analog Devices

UCSP, Micropower, Single-Supply, 10V, Rail-to-Rail I/O Op Amps

Status: Active
Series: MAX4163, MAX4163EBL
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX4162/MAX4163/MAX4164 are single/dual/quad, micropower operational amplifiers that combine an exceptional bandwidth to power consumption ratio with true rail-to-rail inputs and outputs. They consume a mere 25µA quiescent current per amplifier, yet achieve 200kHz gain-bandwidth product and are unity-gain stable while driving any capacitive load. The MAX4162/MAX4163/MAX4164 operate from either a single supply (2.5V to 10V) or dual supplies (±1.25V to ±5V), with an input common-mode voltage range that extends 250mV beyond either supply rail. These amplifiers use a proprietary architecture to achieve a very high input common-mode rejection ratio without the midswing nonlinearities present in other rail-to-rail op amps. This architecture also maintains high open-loop gain and output swing while driving substantial loads. The combination of excellent bandwidth/power performance, single-supply operation, and miniature footprint makes these op amps ideal for portable equipment and other low-power, single-supply applications. The single MAX4162 is available in 8-pin SO and space-saving 5-pin SOT23 packages. The MAX4163 is available in an 8-pin ultra chip-scale package (UCSP™) and an 8-pin µMAX® or SO package. The MAX4164 is available in a 14-pin SO package.

Where to Buy

Prices starting from US$2.89

Distributor Stock
Logo for Farnell
Farnell
from US$2.99
1,857
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.89
1,857
in stock
Buy Now
Logo for element14
element14
from US$3.11
1,857
in stock
Buy Now

Features

UCSP Package (MAX4163)
1.0pA Typical Input Bias Current
Single-Supply Operation from 2.5V to 10V
Input Common-Mode Voltage Range Extends 250mV Beyond Either Supply Rail
Rail-to-Rail Output Swing
200kHz Gain-Bandwidth Product
25µA Quiescent Current per Amplifier
Excellent CMRR, PSRR, and Gain Linearity
No Phase Reversal for Overdriven Inputs
Unity-Gain Stable
Stable with Any Capacitive Load
Internally Short-Circuit Protected to Either Rail

Specifications

Unity Gain BW (MHz) (typ) 0.2
Input IBIAS (nA) (max) 0.1
VOS (µV) (max) 4000
VSUPPLY (Total) (V) (min) 2.5
VSUPPLY (Total) (V) (max) 10
# Amplifiers 2
Rail to Rail Input/Output
Package/Pins SOIC (N)/8UCSP (B)/9UMAX/8
BudgetaryPrice (See Notes) 2.15


MAX4163EUA+T Amplifiers & Comparators by Analog Devices

OP AMP 200KHZ 115V/MS UMAX-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 200kHz
Slew Rate 115V/ms
Supply Voltage Range ± 1.25V to ± 5V 2.5V to 10V
Amplifier Case Style µMAX
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Op Amp, 200Khz, 115V/Ms, Umax-8 | Newark Electronics
OP AMP, 200KHZ, 115V/MS, UMAX-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4163EUA+T ?

Additional datasheets, footprints and schematics for MAX4163EUA+T are listed on our Part Details page. You can also find images and similar parts to MAX4163EUA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4163EUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4163EUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4163EUA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4163EUA+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4163EUA+T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4163EUA+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4163EUA+T often in real-time on the comparison pages.

What if I can't find stock of MAX4163EUA+T ?

You can fill out our help required form which you can use to request a quote for MAX4163EUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay