Status: | Active |
---|---|
Series: | MAX4131 |
RoHS: | Unknown |
6-Bump UCSP (MAX4131) |
+2.7V to +6.5V Single-Supply Operation |
Rail-to-Rail Input Common-Mode Voltage Range |
Rail-to-Rail Output Voltage Swing |
10MHz Gain-Bandwidth Product |
900µA Quiescent Current per Amplifier |
25µA Shutdown Function (MAX4131/MAX4133) |
200µV Offset Voltage |
No Phase Reversal for Overdriven Inputs |
Drive 250Ω Loads |
Stable with 160pF Capacitive Loads |
Unity-Gain Stable |
Unity Gain BW (MHz) (typ) | 10 |
---|---|
Input IBIAS (nA) (max) | 150 |
VOS (µV) (max) | 600 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 6.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 4V/µs |
Supply Voltage Range | ± 1.35V to ± 3.25V 2.7V to 6.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP AMP, 10MHZ, 4V/US, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4131EUA+ ?
Additional datasheets, footprints and schematics for MAX4131EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4131EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4131EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4131EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4131EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4131EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4131EUA+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX4131EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4131EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4131EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4131EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.