Status: | Active |
---|---|
Series: | MAX412 |
RoHS: | Unknown |
Voltage Noise: 2.4nV per root-Hz (max) at 1kHz |
2.5mA Supply Current Per Amplifier |
Low Supply Voltage Operation: ±2.4V to ±5V |
28MHz Unity-Gain Bandwidth |
4.5V/µs Slew Rate |
250µV (max) Offset Voltage (MAX410/MAX412) |
115dB (min) Voltage Gain |
Available in an Ultra-Small TDFN Package |
Unity Gain BW (MHz) (typ) | 28 |
---|---|
Input IBIAS (nA) (max) | 150 |
VOS (µV) (max) | 250 |
VSUPPLY (Total) (V) (min) | 2.4 |
VSUPPLY (Total) (V) (max) | 10.5 |
# Amplifiers | 2 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 28MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | ± 2.4V to ± 5.25V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, 28MHz, Low-N | Analog Devices |
Op Amp, 28Mhz, 4.5V/Us, Nsoic-8 | Newark Electronics |
OP AMP, 28MHZ, 4.5V/US, NSOIC-8 | element14 |
MAX412CSA+, Op Amps | RS |
Where can I find additional details, specifications and documents for a MAX412CSA+ ?
Additional datasheets, footprints and schematics for MAX412CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX412CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX412CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX412CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX412CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX412CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX412CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX412CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX412CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX412CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX412CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.