MAX4126ESA+ by Analog Devices

Single/Dual/Quad, Wide-Bandwidth, Low-Power, Single-Supply Rail-to-Rail I/O Op Amps


The MAX4122–MAX4129 family of operational amplifiers combines wide bandwidth and excellent DC accuracy with rail-to-rail operation at the inputs and outputs. These devices require only 650µA per amplifier, and operate from either a single supply (+2.7V to +6.5V) or dual supplies (±1.35V to ±3.25V) with a common-mode voltage range that extends 250mV beyond VEE and VCC. They are capable of driving 250Ω loads. The MAX4122/MAX4123/MAX4126/MAX4127/MAX4129 have a 5MHz gain bandwidth product, while the decompensated MAX4124/MAX4125/MAX4128 (stable at closed-looped gains of 10 or greater) have a 25MHz gain bandwidth product. In addition, the MAX4123/MAX4125/MAX4127 feature a shutdown mode in which the outputs are placed in a high-impedance state and the supply current is reduced to only 25µA per amplifier. With their rail-to-rail input common-mode range and output swing, these amplifiers are ideal for low-voltage single-supply operation. Although the minimum operating voltage is specified at 2.7V, the devices typically operate down to 1.8V. In addition, low offset voltage and high speed make them the ideal signal-conditioning stages for precision, low-voltage, data-acquisition systems. The MAX4122 and MAX4124 come in the space-saving 5-pin SOT23-5 package.

Where to Buy

Prices starting from US$2.33

Distributor Stock
Logo for Farnell
Farnell
from US$3.58
188
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.09
188
in stock
Buy Now
Logo for element14
element14
from US$3.58
188
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.33
9
in stock
Buy Now

Features

5-Pin SOT23 Package (MAX4122/4)
+2.7V to +6.5V Single-Supply Operation
Rail-to-Rail Input Common-Mode Voltage Range
Rail-to-Rail Output Voltage Swing
5MHz Gain-Bandwidth Product (MAX4122/3/6/7/9)
25MHz Gain-Bandwidth Product (MAX4124/5/8)
650µA Quiescent Current per Amplifier
25µA Shutdown Function (MAX4123/5/7)
200µV Offset Voltage
No Phase Reversal for Overdriven Inputs
Drive 250Ω Loads
Stable with 500pF Capacitive Loads
Unity-Gain Stable (MAX4122/3/6/7/9)
Stable at Gains > 10V/V (MAX4124/5/8)

Specifications

Unity Gain BW (MHz) (typ) 5
Input IBIAS (nA) (max) 150
VOS (µV) (max) 750
VSUPPLY (Total) (V) (min) 2.7
VSUPPLY (Total) (V) (max) 6.5
# Amplifiers 2
Rail to Rail Input/Output
Package/Pins SOIC (N)/8UMAX/8
BudgetaryPrice (See Notes) 2.56


MAX4126ESA+ Amplifiers & Comparators by Analog Devices

IC AMP-OP SINGLE SUPPLY SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 5MHz
Slew Rate 2V/µs
Supply Voltage Range 2.7V to 6.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Amplifer Supply Voltage 2.7V to 6.5V
Amplifier Type Single Supply
Base Number 4126
Gain dB Max 1dB
I/O Type Rail-Rail I/O
Input Offset Voltage Max 0.2mV
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Output Current + Max 1µA
Supply Voltage + Nom 12V
Supply Voltage Max 6.5V
Supply Voltage Min 2.7V

Alternative Descriptions

Ic, Amp-Op Single Supply, Smd | Newark Electronics
IC, AMP-OP SINGLE SUPPLY, SMD | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4126ESA+ ?

Additional datasheets, footprints and schematics for MAX4126ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4126ESA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4126ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4126ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4126ESA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4126ESA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4126ESA+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX4126ESA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4126ESA+ often in real-time on the comparison pages.

What if I can't find stock of MAX4126ESA+ ?

You can fill out our help required form which you can use to request a quote for MAX4126ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay