Status: | Production |
---|---|
Series: | MAX410 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 28MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | ± 2.4V to ± 5.25V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 2.4V to ± 5.25V |
Amplifier Type | Rail - Rail |
Base Number | 410 |
Input Offset Voltage Max | 400µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 1.3µs |
Supply Current | 2.5mA |
Supply Current Max | 2.7mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | -5.25V |
Single/Dual/Quad, 28MHz, Low-N | Analog Devices |
MAX410ESA+, Op Amps | RS |
OP AMP, R/R, PRECISION, 28MHZ, 8SOIC | Farnell |
Op Amp, R/R, Precision, 28Mhz, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX410ESA+?
Additional datasheets, footprints and schematics for MAX410ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX410ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX410ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX410ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX410ESA+ fall under?
The MAX410ESA+ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to MAX410ESA+ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX410ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX410ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX410ESA+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX410ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX410ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX410ESA+?
You can fill out our help required form which you can use to request a quote for MAX410ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.