Status: | Active |
---|---|
Series: | MAX4104 |
RoHS: | Unknown |
Low 2.1nV/√Hz Voltage Noise Density |
Ultra-High 740MHz -3dB Bandwidth (MAX4304, AVCL = 2V/V) |
100MHz 0.1dB Gain Flatness (MAX4104/4105) |
1400V/µs Slew Rate (MAX4105/4305) |
-88dBc SFDR (5MHz, RL = 100Ω) (MAX4104/4304) |
High Output Current Drive: ±70mA |
Low Differential Gain/Phase Error: 0.01%/0.01° (MAX4104/4304) |
Low ±1mV Input Offset Voltage |
Available in Space-Saving 5-Pin SOT23 Package |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 625 |
Slew Rate (V/µs) | 400 |
BW (MHz) (0.1dB min) | 100 |
Feedback | Voltage |
ISUPPLY (mA) (typ) | 20 |
Single Supply | No |
VOFFSET (mV) (max) | 6 |
IBIAS (µA) (max) | 70 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 2.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 625MHz |
Slew Rate | 400V/µs |
Supply Voltage Range | ± 3.5V to ± 5.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
740MHz, Low-Noise, Low-Distort | Analog Devices |
MAXIM,MAX4104ESA+ | RS |
Op Amp, 625Mhz, 400V/Us, Nsoic-8 | Newark Electronics |
OP AMP, 625MHZ, 400V/US, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4104ESA+ ?
Additional datasheets, footprints and schematics for MAX4104ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4104ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4104ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4104ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4104ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4104ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4104ESA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4104ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4104ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4104ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4104ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.