Status: | Active |
---|---|
Series: | MAX4092 |
RoHS: | Unknown |
Low-Voltage, Single-Supply Operation (2.7V to 6V) |
Beyond-the-Rails™ Inputs |
No Phase Reversal for Overdriven Inputs |
30µV Offset Voltage |
Rail-to-Rail Output Swing with 1kΩ Load |
Unity-Gain Stable with 2000pF Load |
165µA (max) Quiescent Current Per Op Amp |
500kHz Gain-Bandwidth Product |
High Voltage Gain (115dB) |
High Common-Mode Rejection Ratio (90dB) and Power-Supply Rejection Ratio (100dB) |
Temperature Range (-40°C to +125°C) |
Unity Gain BW (MHz) (typ) | 0.5 |
---|---|
Input IBIAS (nA) (max) | 180 |
VOS (µV) (max) | 1400 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 6 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 500kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 1.35V to ± 3V 2.7V to 6V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Micropower, | Analog Devices |
Op Amp, 500Khz, 0.2V/Us, Nsoic-8 | Newark Electronics |
OP AMP, 500KHZ, 0.2V/US, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4092ASA+ ?
Additional datasheets, footprints and schematics for MAX4092ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX4092ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4092ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4092ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4092ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4092ASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4092ASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4092ASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4092ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4092ASA+ ?
You can fill out our help required form which you can use to request a quote for MAX4092ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.