Status: | Active |
---|---|
Series: | MAX4073F, MAX4073H, MAX4073T |
RoHS: | Unknown |
Low-Cost, Compact, Current-Sense Solution |
Three Gain Versions Available +20V/V (MAX4073T) +50V/V (MAX4073F) +100V/V (MAX4073H) |
+20V/V (MAX4073T) |
+50V/V (MAX4073F) |
+100V/V (MAX4073H) |
±1.0% Full-Scale Accuracy |
500µA Supply Current |
Wide 1.8MHz Bandwidth |
+3V to +28V Operating Supply |
Wide +2V to +28V Common-Mode Range Independent of Supply Voltage |
Automotive Temperature Range (-40°C to +125°C) |
Available in Space-Saving 5-Pin SC70 Package |
VSENSE_FS (mV) (recomm.) | 100 |
---|---|
Output Format | Voltage |
CMVR (V) (min) | 2 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 3 |
VCC (V) (max) | 28 |
ICC (µA) (typ) | 500 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V20 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 4.5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SC70/5SOT23/6 |
BudgetaryPrice (See Notes) | 0.98 |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 40µA |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 1.7MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Input Offset Voltage | 1mV |
CMRR | 90dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CURRENT SENSE AMP, 1.7MHZ, SC-70-5 | element14 |
Current Sense Amp, 1.7Mhz, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4073FAXK+T ?
Additional datasheets, footprints and schematics for MAX4073FAXK+T are listed on our Part Details page. You can also find images and similar parts to MAX4073FAXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4073FAXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4073FAXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4073FAXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4073FAXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4073FAXK+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4073FAXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4073FAXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4073FAXK+T ?
You can fill out our help required form which you can use to request a quote for MAX4073FAXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.