Status: | Active |
---|---|
Series: | MAX4061 |
RoHS: | Unknown |
2.4V to 5.5V Single-Supply Operation |
Adjustable Gain or Fixed-Gain Options |
High PSRR (86dB at 1kHz) |
High CMRR (70dB at 1kHz) |
Low Input-Referred Noise |
Integrated Microphone Bias |
750µA Supply Current |
0.3µA Shutdown Current |
±4kV ESD Protection (AUX_IN) |
Rail-to-Rail Outputs |
THD+N: 0.04% at 1kHz |
Available in Space-Saving Packages 8-Pin TDFN (MAX4060/MAX4061) 8-Pin µMAX (MAX4060/MAX4061) 10-Pin µMAX (MAX4062) |
8-Pin TDFN (MAX4060/MAX4061) |
8-Pin µMAX (MAX4060/MAX4061) |
10-Pin µMAX (MAX4062) |
# Channels | 1 |
---|---|
VSUPPLY (V) (min) | 2.4 |
VSUPPLY (V) (max) | 5.5 |
IQ (mA) (typ) | 0.75 |
THD+N (%) | 0.05 |
en (nV/√Hz) | 20 |
PSRR (dB) (min) | 90 |
Input Type | Differential |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 0.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Differential Microphone Preamp | Analog Devices |
Audio Amplifier, Single, 5.5V, Tdfn-8 | Newark Electronics |
AUDIO AMPLIFIER, SINGLE, 5.5V, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4061ETA+T ?
Additional datasheets, footprints and schematics for MAX4061ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX4061ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4061ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4061ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4061ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4061ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4061ETA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4061ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4061ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4061ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX4061ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.