MAX4053ACSE+ by Analog Devices

Low-Voltage, CMOS Analog Multiplexers/Switches

Status: Active
Series: MAX4053, MAX4053A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX4051/MAX4052/MAX4053 and MAX4051A/MAX4052A/MAX4053A are low-voltage, CMOS analog ICs configured as an 8-channel multiplexer (MAX4051/A), two 4-channel multiplexers (MAX4052/A), and three single-pole/double-throw (SPDT) switches (MAX4053/A). The A-suffix parts are fully characterized for on-resistance match, on-resistance flatness, and low leakage. These CMOS devices can operate continuously with dual power supplies ranging from ±2.7V to ±8V or a single supply between +2.7V and +16V. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 0.1nA at +25°C or 5nA at +85°C (MAX4051A/MAX4052A/MAX4053A). All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS-logic compatibility when using ±5V or a single +5V supply.

Where to Buy

Prices starting from US$2.43

Distributor Stock
Logo for Farnell
Farnell
from US$3.40
204
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.95
204
in stock
Buy Now
Logo for element14
element14
from US$3.36
204
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.43
88
in stock
Buy Now

Features

Pin Compatible with Industry-Standard 74HC4051/74HC4052/74HC4053
Guaranteed On-Resistance: 100Ω with ±5V Supplies
Guaranteed Match Between Channels:
6Ω (MAX4051A—MAX4053A)
12Ω (MAX4051—MAX4053)
Guaranteed Low Off-Leakage Currents:
0.1nA at +25°C (MAX4051A—MAX4053A)
1nA at +25°C (MAX4051—MAX4053)
Guaranteed Low On-Leakage Currents:
0.1nA at +25°C (MAX4051A—MAX4053A)
1nA at +25°C (MAX4051—MAX4053)
Single-Supply Operation from +2.0V to +16V Dual-Supply Operation from ±2.7V to ±8V
TTL/CMOS-Logic Compatible
Low Distortion: < 0.04% (600Ω)
Low Crosstalk: < -90dB (50Ω)
High Off-Isolation: < -90dB (50Ω)

Specifications

Configuration SPDT
# Channels 3
Functions Switch
VSUPPLY (Single) (V) (min) 2
VSUPPLY (Single) (V) (max) 16
VSUPPLY (Dual) (±V) (min) 2.7
VSUPPLY (Dual) (±V) (max) 8
RON (Ω) (max) 100
Package/Pins PDIP/16QSOP/16SOIC (N)/16
BudgetaryPrice (See Notes) 2.36


MAX4053ACSE+ Memory by Analog Devices

MUX/SWITCH ANALOG L-VOLT 4053

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Analogue Switch Type SPDT
No. of Channels 3Channels
On State Resistance Max 100ohm
Supply Voltage Range ± 2.7V to ± 8V
Analogue Switch Case SOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Analogue Switch Case Style SOIC
IC Temperature Range Commercial
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 8V
Supply Voltage Min 2.7V
Supply Voltage Source Dual
Termination Type Surface Mount Device
Turn Off Time 40ns
Turn On Time 50ns

Alternative Descriptions

Mux/Switch, Analog, L-Volt, 4053 | Newark Electronics
MUX/SWITCH, ANALOG, L-VOLT, 4053 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4053ACSE+ ?

Additional datasheets, footprints and schematics for MAX4053ACSE+ are listed on our Part Details page. You can also find images and similar parts to MAX4053ACSE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4053ACSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4053ACSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4053ACSE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4053ACSE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4053ACSE+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX4053ACSE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4053ACSE+ often in real-time on the comparison pages.

What if I can't find stock of MAX4053ACSE+ ?

You can fill out our help required form which you can use to request a quote for MAX4053ACSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay