Status: | Active |
---|---|
Series: | MAX4051, MAX4051A |
RoHS: | Unknown |
Pin Compatible with Industry-Standard 74HC4051/74HC4052/74HC4053 |
Guaranteed On-Resistance: 100Ω with ±5V Supplies |
Guaranteed Match Between Channels: |
6Ω (MAX4051A—MAX4053A) |
12Ω (MAX4051—MAX4053) |
Guaranteed Low Off-Leakage Currents: |
0.1nA at +25°C (MAX4051A—MAX4053A) |
1nA at +25°C (MAX4051—MAX4053) |
Guaranteed Low On-Leakage Currents: |
0.1nA at +25°C (MAX4051A—MAX4053A) |
1nA at +25°C (MAX4051—MAX4053) |
Single-Supply Operation from +2.0V to +16V Dual-Supply Operation from ±2.7V to ±8V |
TTL/CMOS-Logic Compatible |
Low Distortion: < 0.04% (600Ω) |
Low Crosstalk: < -90dB (50Ω) |
High Off-Isolation: < -90dB (50Ω) |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 16 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 8 |
RON (Ω) (max) | 100 |
Package/Pins | PDIP/16QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.36 |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 225ohm |
Supply Voltage Range | 2V to 16V ± 2.7V to ± 8V |
Analogue Multiplexer Case | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Mux, Single, 8:1, Qsop-16 | Newark Electronics |
ANALOGUE MUX, SINGLE, 8: 1, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4051ACEE+ ?
Additional datasheets, footprints and schematics for MAX4051ACEE+ are listed on our Part Details page. You can also find images and similar parts to MAX4051ACEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4051ACEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4051ACEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4051ACEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4051ACEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4051ACEE+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX4051ACEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4051ACEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4051ACEE+ ?
You can fill out our help required form which you can use to request a quote for MAX4051ACEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.