Status: | Active |
---|---|
Series: | MAX4042 |
RoHS: | Unknown |
Single-Supply Operation Down to +2.4V |
Ultra-Low Power Consumption: 10µA Supply Current per Amplifier 1µA Shutdown Mode (MAX4041/MAX4043) |
10µA Supply Current per Amplifier |
1µA Shutdown Mode (MAX4041/MAX4043) |
Rail-to-Rail Input Common-Mode Range |
Outputs Swing Rail-to-Rail |
No Phase Reversal for Overdriven Inputs |
200µV Input Offset Voltage |
Unity-Gain Stable for Capacitive Loads up to 200pF |
90kHz Gain-Bandwidth Product |
Available in Space-Saving 5-Pin SOT23 and 8-Pin µMAX® Packages |
Unity Gain BW (MHz) (typ) | 0.09 |
---|---|
Input IBIAS (nA) (max) | 10 |
VOS (µV) (max) | 1500 |
VSUPPLY (Total) (V) (min) | 2.4 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 90kHz |
Slew Rate | 40V/ms |
Supply Voltage Range | ± 1.2V to ± 2.75V 2.4V to 5.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Low-Cost, SO | Analog Devices |
Op Amp, 90Khz, 40V/Ms, Nsoic-8 | Newark Electronics |
OP AMP, 90KHZ, 40V/MS, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4042ESA+ ?
Additional datasheets, footprints and schematics for MAX4042ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4042ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4042ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4042ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4042ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4042ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4042ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4042ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4042ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4042ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4042ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.