Status: | Active |
---|---|
Series: | MAX4036 |
RoHS: | Unknown |
Ultra-Low 800nA per Amplifier Supply Current |
Ultra-Low 1.4V Supply Voltage Operation (1.8V for MAX4037/MAX4039) |
Rail-to-Rail Outputs Drive 5kΩ and 5000pF Load |
1.232V ±0.5%, 120ppm/°C (max) Reference (MAX4037/MAX4039) |
No External Reference Bypass Capacitor Required |
No Phase Reversal for Overdriven Inputs |
Low 1.0pA (typ) Input Bias Current |
Low 200µV Input Offset Voltage |
Unity-Gain Stable |
Available in Tiny UCSP, SC70, SOT23, TDFN, and µMAX Packages |
Available in -40°C to +125°C Temperature Range (MAX4036A/MAX4038A) |
Unity Gain BW (MHz) (typ) | 0.004 |
---|---|
Input IBIAS (nA) (max) | 0.01 |
VOS (µV) (max) | 2000 |
VSUPPLY (Total) (V) (min) | 1.4 |
VSUPPLY (Total) (V) (max) | 3.6 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 0.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4kHz |
Slew Rate | 4V/ms |
Supply Voltage Range | 1.4V to 3.6V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Op Amp, 4Khz, 4V/Ms, Sc70-5 | Newark Electronics |
OP AMP, 4KHZ, 4V/MS, SC70-5 | element14 |
Where can I find additional details, specifications and documents for a MAX4036EXK+T ?
Additional datasheets, footprints and schematics for MAX4036EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX4036EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4036EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4036EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4036EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4036EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4036EXK+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4036EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4036EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4036EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX4036EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.