Status: | Active |
---|---|
Series: | MAX4030E |
RoHS: | Unknown |
ESD-Protected Video Inputs and Outputs ±15kV - Human Body Model ±8kV - IEC 1000-4-2 Contact Discharge ±15kV - IEC 1000-4-2 Air-Gap Discharge |
±15kV - Human Body Model |
±8kV - IEC 1000-4-2 Contact Discharge |
±15kV - IEC 1000-4-2 Air-Gap Discharge |
5V Single-Supply Operation |
0.1µA Low-Power Shutdown Mode (MAX4031E) |
Input Common-Mode Range Extends to Ground |
2VP-P Large-Signal -3dB BW > 50MHz |
Directly Drives 150Ω Loads |
Low Differential Gain/Phase: 0.2%/0.2° |
-40°C to +85°C Extended Temperature Range |
Compact 8-Pin µMAX and 14-Pin TSSOP Packages |
# Amplifiers | 2 |
---|---|
BW (MHz) (@ -3dB) | 144 |
Slew Rate (V/µs) | 115 |
BW (MHz) (0.1dB min) | 20 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 12 |
Single Supply | Yes |
VOFFSET (mV) (max) | 26 |
IBIAS (µA) (max) | 1 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 144MHz |
Slew Rate | 115V/µs |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, 144MHz, Dual/Triple | Analog Devices |
Op-Amp, 144Mhz, 115V/Us, Umax-8 | Newark Electronics |
OP-AMP, 144MHZ, 115V/US, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4030EEUA+ ?
Additional datasheets, footprints and schematics for MAX4030EEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4030EEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4030EEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4030EEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4030EEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4030EEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4030EEUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4030EEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4030EEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4030EEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4030EEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.