Status: | Active |
---|---|
Series: | MAX40201 |
RoHS: | Unknown |
0V to 76V Input Common Mode |
Low 12µV (max) Input Offset Voltage |
Low 0.1% (max) Gain Error |
Gain Options G = 25V/V (MAX40201T) G = 50V/V (MAX40201F) G = 100V/V (MAX40201H) G = 200V/V (MAX40201W) |
G = 25V/V (MAX40201T) |
G = 50V/V (MAX40201F) |
G = 100V/V (MAX40201H) |
G = 200V/V (MAX40201W) |
1.3mm x 2mm 8-Bump WLP and 8-Pin μMAX Packages |
VSENSE_FS (mV) (recomm.) | 2550100 |
---|---|
VOS @25°C (µV) (max) | 12 |
Output Format | Voltage |
CMVR (V) (max) | 76 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 1300 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V200 V/V25 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 0.1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8WLP/8 |
BudgetaryPrice (See Notes) | 2.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40201FAWA+ |
Kit Application Type | Amplifier |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Evaluation Kit MAX40201 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKit for MAX40201 Dual 0V to7 | Analog Devices |
Evaluation Kit, Current Sense Amplifier | Newark Electronics |
EVALUATION KIT, CURRENT SENSE AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX40201EVKIT# ?
Additional datasheets, footprints and schematics for MAX40201EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40201EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40201EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40201EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40201EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40201EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40201EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX40201EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40201EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40201EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40201EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.