Status: | Active |
---|---|
Series: | MAX40100 |
RoHS: | Unknown |
Low 66µA Quiescent Current |
Low Input Noise: 42nV√Hz @ 1kHz 0.42μVPP from 0.1Hz to 10Hz |
42nV√Hz @ 1kHz |
0.42μVPP from 0.1Hz to 10Hz |
Rail-to-Rail Inputs and Outputs (RRIO) |
1.5MHz GBW |
Ultra-Low 10pA Input Bias Current |
Single 1.6V to 5.5V Supply Voltage Range |
Unity Gain Stable |
Power-Saving Shutdown Mode |
Tiny 1.1mm x 0.76mm 6-bump WLP |
Unity Gain BW (MHz) (typ) | 1.5 |
---|---|
Input IBIAS (nA) (max) | 0.08 |
VOS (µV) (max) | 10 |
VSUPPLY (Total) (V) (min) | 1.6 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | THIN WLP/6 |
BudgetaryPrice (See Notes) | 1.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 0.7V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | WLP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP-AMP, 1.5MHZ, 0.7V/US, WLP-6 | Farnell |
Thin WLP, High-Efficiency, 1.5 | Analog Devices |
Where can I find additional details, specifications and documents for a MAX40100ANT+ ?
Additional datasheets, footprints and schematics for MAX40100ANT+ are listed on our Part Details page. You can also find images and similar parts to MAX40100ANT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40100ANT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40100ANT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40100ANT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40100ANT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40100ANT+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX40100ANT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40100ANT+ often in real-time on the comparison pages.
What if I can't find stock of MAX40100ANT+ ?
You can fill out our help required form which you can use to request a quote for MAX40100ANT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.