Status: | Active |
---|---|
Series: | MAX4003 |
RoHS: | Unknown |
Complete RF Detector |
Frequency Range from 100MHz to 2500MHz |
Input Range of -58dBV to -13dBV (-45dBm to 0dBm into 50Ω ) |
Fast Response: 70ns in 10dB Steps |
Low-Current Consumption: 5.9mA at VCC = 3.0V |
13µA (typ) Shutdown Current |
Available in 8-Bump UCSP or 8-Pin µMAX and Thin QFN Packages |
Detector Type | Log. Amp. |
---|---|
Dynamic Range (dB) | 45 |
VCC (V) | 2.7 to 5.5 |
ISUPPLY (mA) | 5.9 |
RF Freq. (MHz) (min) | 100 |
RF Freq. (MHz) (max) | 2500 |
PRF (dBm) (50Ω Term) | -45 to 0 |
Footprint (mm x mm) | 3.0 x 3.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 2.5GHz |
Input Power Min | -45dBm |
Input Power Max | 0dBm |
Sensitivity | - |
RF IC Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3dB Dynamic Range | 45dB |
Bandwidth | 150MHz |
Base Number | 4003 |
Frequency Range | 100MHz to 2.5GHz |
I/P Frequency Range | 100MHz to 2.5GHz |
I/P Power Range | -45dBm to 0dBm |
IC Temperature Range | Industrial |
Operating Temperature Range | -40°C to +85°C |
Power Range | -45dBm to 0dBm |
RF Type | Cellular CDMA GPRS GSM TDMA |
Supply Current | 5.9mA |
Supply Voltage Range | 2.7V to 5V |
Termination Type | Surface Mount Device |
Rf Detector In A Ucsp, 4003, Msop8 | Newark Electronics |
RF DETECTOR IN A UCSP, 4003, MSOP8 | element14 |
100MHz to 2500MHz, 45dB RF Det | Analog Devices |
DETECTOR/CONTROLLER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX4003EUA+ ?
Additional datasheets, footprints and schematics for MAX4003EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4003EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4003EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4003EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4003EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4003EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4003EUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX4003EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4003EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4003EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4003EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.