Integrated Current Sense Element Saves The Space and Cost of Expensive Precision Sense Resistors |
4-Decade Measurement Range Maintains Accuracy from < 300µA to > 3A |
Maintains Accuracy from < 300µA to > 3A |
Withstands Overloads to 4A |
Low Voltage Drop Across Sense Element 60mV (Active Mode, 3A Load, WLP Package) 35mV (Low Power Mode, 3A Load, WLP Package) |
60mV (Active Mode, 3A Load, WLP Package) |
35mV (Low Power Mode, 3A Load, WLP Package) |
Three Multiplexed Scaling Resistor Outputs Allow Full Dynamic Range while Interfaced to 12-bit ADCs |
+2.5V to +5.5V Input Supply Voltage Range |
Low Power Mode Reduces Supply Current to 10μA Max |
Space-Saving |
Tiny 1.98mm x 1.3mm, 15-Bump, WLP |
4mm x 4mm 16-Pin TQFN |
-40°C to +125°C Operating Temperature Range |
Output Format | Voltage |
---|---|
CMVR (V) (min) | 2.5 |
CMVR (V) (max) | 5.5 |
VCC (V) (min) | 2.5 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 800 |
Bi-Dir. Curr. Sense | No |
Gain | 1.5V/V |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | THIN WLP/15TQFN/16 |
BudgetaryPrice (See Notes) | 1.51 |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | - |
Amplifier Case Style | WLP |
No. of Pins | 15Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 1MHz |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 20µV |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Amplifier, 1Mhz, Wlp-15 | Newark Electronics |
CURRENT SENSE AMPLIFIER, 1MHZ, WLP-15 | element14 |
Where can I find additional details, specifications and documents for a MAX40016ANL+ ?
Additional datasheets, footprints and schematics for MAX40016ANL+ are listed on our Part Details page. You can also find images and similar parts to MAX40016ANL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40016ANL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40016ANL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40016ANL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40016ANL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40016ANL+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40016ANL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40016ANL+ often in real-time on the comparison pages.
What if I can't find stock of MAX40016ANL+ ?
You can fill out our help required form which you can use to request a quote for MAX40016ANL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.