Status: | Active |
---|---|
Series: | MAX40010 |
RoHS: | Unknown |
Input Common Mode +2.7V to +76V |
Ultra-Tiny 1mm x 1.5mm 6-bump WLP and SOT23 Packages |
Low 12µV (max) Input Offset Voltage |
Low 0.1%(max) Gain Error |
Available Gain Options: G = 12.5V/V: MAX40010L G = 20V/V: MAX40010T G = 50V/V: MAX40010F G = 100V/V: MAX40010H |
G = 12.5V/V: MAX40010L |
G = 20V/V: MAX40010T |
G = 50V/V: MAX40010F |
G = 100V/V: MAX40010H |
VSENSE_FS (mV) (recomm.) | 2550125200 |
---|---|
VOS @25°C (µV) (max) | 12 |
Output Format | Voltage |
CMVR (V) (min) | 2.7 |
CMVR (V) (max) | 76 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 350 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V12.5 V/V20 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 0.1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6WLP/6 |
BudgetaryPrice (See Notes) | 1.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 65µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 80kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 12µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
76V precision Current Sense Am | Analog Devices |
CURRENT SENSE AMPLIFIER, 80KHZ, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX40010FAUT+ ?
Additional datasheets, footprints and schematics for MAX40010FAUT+ are listed on our Part Details page. You can also find images and similar parts to MAX40010FAUT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40010FAUT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40010FAUT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40010FAUT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40010FAUT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40010FAUT+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX40010FAUT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40010FAUT+ often in real-time on the comparison pages.
What if I can't find stock of MAX40010FAUT+ ?
You can fill out our help required form which you can use to request a quote for MAX40010FAUT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.