Status: | Active |
---|---|
Series: | MAX40007EVKIT |
RoHS: | Unknown |
1.7V to 5.5V Single-Supply Operation |
Comes in Unity-Gain Buffer Configuration |
Can Be Configured in Inverting, Non-Inverting, and Differential Amplifier Configurations |
Evaluates the Device in a 6-Bump WLP |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40007 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Comparator |
Kit Contents | Eval Board MAX40007 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Nano power Op Amp in Ultra-Tin | Analog Devices |
EVAL BOARD, COMPARATOR | Farnell |
Where can I find additional details, specifications and documents for a MAX40007EVKIT# ?
Additional datasheets, footprints and schematics for MAX40007EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40007EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40007EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40007EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40007EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40007EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40007EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Farnell have stock available or on a lead time for MAX40007EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40007EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40007EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40007EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.