Status: | Active |
---|---|
Series: | MAX40007 |
RoHS: | Unknown |
Ultra-Low Power Preserves Battery Life 700nA Typical Supply Current |
700nA Typical Supply Current |
Single 1.7V to 5.5V Supply Voltage Range Amplifier Can be Powered From the Same 1.8V/2.5V/3.3V/5V System Rails |
Amplifier Can be Powered From the Same 1.8V/2.5V/3.3V/5V System Rails |
Tiny Packages Save Board Space 1.1mm x 0.76mm WLP-6 with 0.35mm Bump Pitch SOT23-6 Package |
1.1mm x 0.76mm WLP-6 with 0.35mm Bump Pitch |
SOT23-6 Package |
Precision Specifications for Buffer/Filter/Gain Stages Low 300µV Input Offset Voltage Rail-to-Rail Output Voltage 20kHz BW Low 40pA Input Bias Current Unity-Gain Stable |
Low 300µV Input Offset Voltage |
Rail-to-Rail Output Voltage |
20kHz BW |
Low 40pA Input Bias Current |
Unity-Gain Stable |
-40°C to 125°C Temperature Range |
Unity Gain BW (MHz) (typ) | 0.02 |
---|---|
VOS (µV) (max) | 10000 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SOT23/6THIN WLP/6 |
BudgetaryPrice (See Notes) | 0.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 15kHz |
Slew Rate | 12V/ms |
Supply Voltage Range | 1.7V to 5.5V |
Amplifier Case Style | WLP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
750nA Op Amp | Analog Devices |
OP-AMP, SINGLE, 15KHZ, WLP-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX40007ANT+ ?
Additional datasheets, footprints and schematics for MAX40007ANT+ are listed on our Part Details page. You can also find images and similar parts to MAX40007ANT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40007ANT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40007ANT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40007ANT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40007ANT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40007ANT+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX40007ANT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40007ANT+ often in real-time on the comparison pages.
What if I can't find stock of MAX40007ANT+ ?
You can fill out our help required form which you can use to request a quote for MAX40007ANT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.